Status: | Unknown |
---|---|
Series: | ILSB-1206 Series |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
2,612
in stock
|
Buy Now | |
element14
from US$0.13
|
2,612
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
DC Resistance Max | 0.4ohm |
Self Resonant Frequency Min | 87MHz |
DC Current Rating | 100mA |
Inductor Case Style | 1206 [3216 Metric] |
Product Range | ILSB-1206 Series |
RoHS Compliant | Yes |
Inductor, Shielded, 1Uh, 0.1A, 1206 | Newark Electronics |
ILSB-1206 1 10% ER E3 | Future Electronics |
Multilayer Inductor, 1 uH, 400 Milliohm, ± 10%, 87 MHz, 100 mA, 1206 [3216 Metric] | Avnet America |
1.0 UH 10% | TTI Europe |
Multilayer Inductor, 1 uH, 400 Milliohm, � 10%, 87 MHz, 100 mA, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILSB1206ER1R0K?
Additional datasheets, footprints and schematics for ILSB1206ER1R0K are listed on our Part Details page. You can also find images and similar parts to ILSB1206ER1R0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILSB1206ER1R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILSB1206ER1R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILSB1206ER1R0K fall under?
The ILSB1206ER1R0K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to ILSB1206ER1R0K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILSB1206ER1R0K you can contact the distributor directly for product support, shipping queries etc.
Is the ILSB1206ER1R0K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ILSB1206ER1R0K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ILSB1206ER1R0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILSB1206ER1R0K often in real-time on the comparison pages.
What if I can't find stock of ILSB1206ER1R0K?
You can fill out our help required form which you can use to request a quote for ILSB1206ER1R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.