Status: | Unknown |
---|---|
Series: | ILSB-1206 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,735
in stock
|
Buy Now | |
element14
from US$0.08
|
3,735
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,975
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ILSB-1206 Series |
---|---|
Inductance | 10µH |
DC Current Rating | 25mA |
High Frequency Inductor Case | 1206 ^3216 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 1ohm |
Q Factor | 45 |
Inductor, 10Uh, 1206, 28Mhz, 0.025A Rohs Compliant: Yes |Vishay ILSB1206ER100K | Newark Electronics |
INDUCTOR, 10UH, 1206, 28MHZ, 0.025A | element14 |
Vishay Inductor, SMD, 10uH, 25mA, 28MHz, 1Ohm | Distrelec |
ILSB-1206 10 10% ER E3 | Future Electronics |
Multilayer Inductor, 10 uH, 1 Ohm, ± 10%, 28 MHz, 25 mA, 1206 [3216 Metric] | Avnet America |
Multilayer Inductor, 10 uH, 1 Ohm, � 10%, 28 MHz, 25 mA, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILSB1206ER100K?
Additional datasheets, footprints and schematics for ILSB1206ER100K are listed on our Part Details page. You can also find images and similar parts to ILSB1206ER100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILSB1206ER100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILSB1206ER100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILSB1206ER100K fall under?
The ILSB1206ER100K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ILSB1206ER100K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILSB1206ER100K you can contact the distributor directly for product support, shipping queries etc.
Is the ILSB1206ER100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILSB1206ER100K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for ILSB1206ER100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILSB1206ER100K often in real-time on the comparison pages.
What if I can't find stock of ILSB1206ER100K?
You can fill out our help required form which you can use to request a quote for ILSB1206ER100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.