Status: | Unknown |
---|---|
Series: | ILSB-0805 |
RoHS: | Compliant |
High reliability |
Surface mountable |
Magnetically self shielded |
Datasheet |
---|
ILSB-0805 |
General Information |
---|
Packaging Methods |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Instructional Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Inductor, Shielded, 10Uh, 0.015A, 0805 | Newark Electronics |
INDUCTOR, SHIELDED, 10UH, 0.015A, 0805 | element14 |
ILSB Series 0805 10 uH ▒10 % Tol. 15 mA SMT Shielded Monolithic Chip Inductor | Future Electronics |
Multilayer Inductor, 10 uH, 1.15 Ohm, ± 10%, 28 MHz, 15 mA, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ILSB0805ER100K?
Additional datasheets, footprints and schematics for ILSB0805ER100K are listed on our Part Details page. You can also find images and similar parts to ILSB0805ER100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILSB0805ER100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILSB0805ER100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILSB0805ER100K fall under?
The ILSB0805ER100K is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to ILSB0805ER100K when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILSB0805ER100K you can contact the distributor directly for product support, shipping queries etc.
Is the ILSB0805ER100K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILSB0805ER100K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ILSB0805ER100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILSB0805ER100K often in real-time on the comparison pages.
What if I can't find stock of ILSB0805ER100K?
You can fill out our help required form which you can use to request a quote for ILSB0805ER100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.