Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
350
in stock
|
Buy Now | |
element14
from US$1.96
|
283
in stock
|
Buy Now | |
Farnell
from US$1.87
|
283
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
51
in stock
|
Buy Now | |
Conrad
from US$2.39
|
31
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 12.5% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Min | 12.5% |
Current Transfer Ratio Typ | 12.5% |
Device Marking | ILQ74 |
Forward Current If(AV) | 16mA |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, QUAD | element14 |
Vishay Optocoupler 50 V | Distrelec |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Collector-emitter saturation voltage (max.): 500 mV | Conrad |
Optocoupl DC-IN 4-CH Trans DC-OUT 16-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ILQ74?
Additional datasheets, footprints and schematics for ILQ74 are listed on our Part Details page. You can also find images and similar parts to ILQ74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ74 fall under?
The ILQ74 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ74 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ74 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ74 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ74 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for ILQ74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ74 often in real-time on the comparison pages.
What if I can't find stock of ILQ74?
You can fill out our help required form which you can use to request a quote for ILQ74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.