Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
1,725
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
1,508
in stock
|
Buy Now | |
element14
from US$1.72
|
1,439
in stock
|
Buy Now | |
Farnell
from US$1.60
|
1,439
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | EBV Elektronik |
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP | Future Electronics |
OPTOCPLR 16PIN QUAD 50% MIN | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ621?
Additional datasheets, footprints and schematics for ILQ621 are listed on our Part Details page. You can also find images and similar parts to ILQ621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ621 fall under?
The ILQ621 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ621 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ621 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ621 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ILQ621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ621 often in real-time on the comparison pages.
What if I can't find stock of ILQ621?
You can fill out our help required form which you can use to request a quote for ILQ621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.