Status: | Unknown |
---|---|
Series: | ILD620, ILD620GB, ILQ620, ILQ620GB |
RoHS: | Compliant |
Identical channel to channel footprint |
ILD620 crosses to TLP620-2 |
ILQ620 crosses to TLP620-4 |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Application Note 42 |
Application Note 43 |
Application Note 41 |
Application Note 02 |
Datasheet |
---|
ILD620, ILD620GB, ILQ620, ILQ620GB |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
No. of Channels:4 Channel | element14 |
DIP-16 CPL QUAD 100-600% CTR -e3 | RS |
ILQ620GB Series Quad Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-16 | Future Electronics |
Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | Avnet America |
OPTOCOUPLER, TRANSISTOR, 5300VRMS | Farnell |
Where can I find additional details, specifications and documents for a ILQ620GB?
Additional datasheets, footprints and schematics for ILQ620GB are listed on our Part Details page. You can also find images and similar parts to ILQ620GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ620GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ620GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ620GB fall under?
The ILQ620GB is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ620GB when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ620GB you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ620GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILQ620GB have stock available?
Authorised distributors including Newark Electronics, element14, RS, Future Electronics and Avnet America have stock available or on a lead time for ILQ620GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ620GB often in real-time on the comparison pages.
What if I can't find stock of ILQ620GB?
You can fill out our help required form which you can use to request a quote for ILQ620GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.