Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
10
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
2,161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
291
in stock
|
Buy Now | |
element14
from US$1.58
|
154
in stock
|
Buy Now | |
Farnell
from US$1.43
|
154
in stock
|
Buy Now | |
Rutronik
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Schukat Electronic
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Vishay Optocoupler DIP-16 70 V | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP-16 | element14 |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
OPTOCOUPLER QUAD,160-320% | Rutronik |
Quad Channel 5.3 kV 70 V Ouptut 160% CTR Optocoupler - DIP-16 | Future Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | Avnet America |
4xOptoc 5,3kV 70V 50mA 160..320% DIP16 | Schukat Electronic |
OPTOCPLR 16PIN QUAD | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ615-4?
Additional datasheets, footprints and schematics for ILQ615-4 are listed on our Part Details page. You can also find images and similar parts to ILQ615-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ615-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ615-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ615-4 fall under?
The ILQ615-4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ615-4 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ615-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ615-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ615-4 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ILQ615-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ615-4 often in real-time on the comparison pages.
What if I can't find stock of ILQ615-4?
You can fill out our help required form which you can use to request a quote for ILQ615-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.