Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
3,426
in stock
|
Buy Now | |
element14
from US$1.20
|
3,425
in stock
|
Buy Now | |
Farnell
from US$1.57
|
3,425
in stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
70
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler, Transistor, 5.3Kv, Dip-16 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
4xOptoc 5,3kV 70V 50mA 100..200% DIP16 | Schukat Electronic |
DIP-16 CPL QUAD 100-200% CTR -e3 | RS |
Optocoupl DC-IN 4-CH Trans DC-OUT 16-Pin PDIP | Avnet America |
OPTOCPLR 16PIN QUAD | TTI Europe |
Where can I find additional details, specifications and documents for a ILQ615-3?
Additional datasheets, footprints and schematics for ILQ615-3 are listed on our Part Details page. You can also find images and similar parts to ILQ615-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ615-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ615-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ615-3 fall under?
The ILQ615-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ615-3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ615-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ615-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ615-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for ILQ615-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ615-3 often in real-time on the comparison pages.
What if I can't find stock of ILQ615-3?
You can fill out our help required form which you can use to request a quote for ILQ615-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.