Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a ILQ5?
Additional datasheets, footprints and schematics for ILQ5 are listed on our Part Details page. You can also find images and similar parts to ILQ5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ5 fall under?
The ILQ5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ5 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ5 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILQ5 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ILQ5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ5 often in real-time on the comparison pages.
What if I can't find stock of ILQ5?
You can fill out our help required form which you can use to request a quote for ILQ5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.