Status: | Unknown |
---|---|
Series: | IL30, ILD55, ILQ30, ILQ31, ILQ55 |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
No stock
|
Buy Now | |
element14
from US$1.89
|
4,412
in stock
|
Buy Now | |
Farnell
from US$1.62
|
3,482
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
53
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now |
125 mA load current rating |
Fast rise time, 10 µs |
Fast fall time, 35 µs |
Applications |
---|
TheIL30 single, ILD55 dual, and ILQ30, ILQ31, ILQ55 quad are optically coupled isolators with gallium arsenide infrared emitters and silicon photodarlington sensors. Switching can be achieved while maintaining a high degree of isolation between driving and load circuits, with no crosstalk between channels. These optocouplers can be used to replace reed and mercury relays with advantages of long life, high speed switching and elimination of magnetic fields. |
TheILD55 is designed to reduce board space requirements in high density applications. |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL30, ILD55, ILQ30, ILQ31, ILQ55 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
Reliability Data |
---|
Optocoupler Quality and Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, PHOTODARLINGTON, 5300VRMS | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Darlington, 5.3Kv, Dip-16 | Newark Electronics |
Optocoupler DC-IN 4-CH Darlington DC-OUT 16-Pin PDIP | EBV Elektronik |
Optocoupler Quad Darlington PDIP16 | RS |
Where can I find additional details, specifications and documents for a ILQ30?
Additional datasheets, footprints and schematics for ILQ30 are listed on our Part Details page. You can also find images and similar parts to ILQ30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ30 fall under?
The ILQ30 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ30 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ30 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILQ30 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and EBV Elektronik have stock available or on a lead time for ILQ30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ30 often in real-time on the comparison pages.
What if I can't find stock of ILQ30?
You can fill out our help required form which you can use to request a quote for ILQ30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.