Status: | Unknown |
---|---|
Series: | ILD1, ILD2, ILD5, ILQ1, ILQ2 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
395
in stock
|
Buy Now | |
element14
from US$1.38
|
5,891
in stock
|
Buy Now | |
Farnell
from US$1.28
|
5,688
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
1,606
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
616
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
178
in stock
|
Buy Now | |
EBV Elektronik
-
|
75
in stock
|
Buy Now | |
Rutronik
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Current transfer ratio at IF = 10 mA |
Isolation rated voltage 4420 VRMS |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
ILD1, ILD2, ILD5, ILQ1, ILQ2 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
Reliability Data |
---|
Optocoupler Quality and Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Vishay Optocoupler | Distrelec |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | EBV Elektronik |
OPTOCOUPLER QUAD CHANNEL >100% | Rutronik |
ILQ2 Series Quad Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a ILQ2?
Additional datasheets, footprints and schematics for ILQ2 are listed on our Part Details page. You can also find images and similar parts to ILQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ2 fall under?
The ILQ2 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ2 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILQ2 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for ILQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ2 often in real-time on the comparison pages.
What if I can't find stock of ILQ2?
You can fill out our help required form which you can use to request a quote for ILQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.