Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0432
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.0432
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0480
|
6,000
in stock
|
Buy Now | |
element14
from US$0.06
|
3,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0443
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
2,935
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
600 OHM 25% | TTI Europe |
FERRITE BEAD, 1206, 2.5A, 0.1 OHM | element14 |
Ferrite Bead, 0.1Ohm, 2.5A, 1206 | Newark Electronics |
ILHB Series 1206 600 Ohm 2.5 A 100 mOhm DCR Surface Mount Ferrite Bead | Future Electronics |
Vishay Ferrite Bead 600Ohm 2.5A 1206 | Distrelec |
Ferrite Bead, 1206 [3216 Metric], 600 Ohm, 2.5 A, 100 Milliohm, � 25% | Avnet Abacus |
ILHB 1206 600R/100MHz 2,5A | Rutronik |
Ferrite Bead, 1206 [3216 Metric], 600 Ohm, 2.5 A, 100 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-1206 600 25% ER E3 | Vishay Dale ILHB1206ER601V | RS Americas |
Where can I find additional details, specifications and documents for a ILHB1206ER601V?
Additional datasheets, footprints and schematics for ILHB1206ER601V are listed on our Part Details page. You can also find images and similar parts to ILHB1206ER601V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB1206ER601V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB1206ER601V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB1206ER601V fall under?
The ILHB1206ER601V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB1206ER601V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB1206ER601V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB1206ER601V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB1206ER601V have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for ILHB1206ER601V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB1206ER601V often in real-time on the comparison pages.
What if I can't find stock of ILHB1206ER601V?
You can fill out our help required form which you can use to request a quote for ILHB1206ER601V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.