Prices starting from US$0.0432
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.06 |
2,918
|
Buy Now | |
Chip One Stop | US$0.0467 |
12,628
|
Buy Now | |
Future Electronics | US$0.0446 |
3,000
|
Buy Now | |
Distrelec | US$0.12 |
2,985
|
Buy Now | |
Newark Electronics | US$0.08 |
2,918
|
Buy Now | |
element14 | US$0.06 |
2,918
|
Buy Now | |
Avnet America | US$0.0432 |
-
|
Buy Now | |
RS Americas | US$0.06 |
-
|
Buy Now | |
TTI Europe | US$0.0496 |
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
ILHB-1206 500 25% ER E3 | Future Electronics |
Vishay Ferrite Bead 500Ohm 2.5A 1206 | Distrelec |
Ferrite Bead, 500 Ohm, 2.5A, 1206 Rohs Compliant: Yes |Vishay ILHB1206ER501V | Newark Electronics |
FERRITE BEAD, 500 OHM, 2.5A, 1206 | element14 |
Ferrite Bead, 1206 [3216 Metric], 500 Ohm, 2.5 A, 60 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-1206 500 25% ER E3 | Vishay Dale ILHB1206ER501V | RS Americas |
500 OHM 25% | TTI Europe |
Where can I find additional details, specifications and documents for a ILHB1206ER501V?
Additional datasheets, footprints and schematics for ILHB1206ER501V are listed on our Part Details page. You can also find images and similar parts to ILHB1206ER501V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB1206ER501V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB1206ER501V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB1206ER501V fall under?
The ILHB1206ER501V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB1206ER501V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB1206ER501V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB1206ER501V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB1206ER501V have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ILHB1206ER501V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB1206ER501V often in real-time on the comparison pages.
What if I can't find stock of ILHB1206ER501V?
You can fill out our help required form which you can use to request a quote for ILHB1206ER501V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.