Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
10,615
in stock
|
Buy Now | |
element14
from US$0.07
|
5,355
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,745
in stock
|
Buy Now | |
Future Electronics
from US$0.0477
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,517
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
FERRITE BEAD, 1206, 6A, 0.02 OHM | element14 |
Vishay Ferrite Bead 120Ohm 6A 1206 | Distrelec |
ILHB Series 1206 120 Ohm 6 A 20 mOhm DCR Surface Mount Multilayer Ferrite Bead | Future Electronics |
120 OHM 25% | TTI Europe |
Ferrite Bead, 0.02Ohm, 6A, 1206 | Newark Electronics |
Ferrite Bead, 1206 [3216 Metric], 120 Ohm, 6 A, 20 Milliohm, � 25% | Avnet Abacus |
ILHB 1206 120R/100MHz 6A | Rutronik |
Ferrite Bead, 1206 [3216 Metric], 120 Ohm, 6 A, 20 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-1206 120 25% ER E3 | Vishay Dale ILHB1206ER121V | RS Americas |
Where can I find additional details, specifications and documents for a ILHB1206ER121V?
Additional datasheets, footprints and schematics for ILHB1206ER121V are listed on our Part Details page. You can also find images and similar parts to ILHB1206ER121V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB1206ER121V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB1206ER121V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB1206ER121V fall under?
The ILHB1206ER121V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB1206ER121V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB1206ER121V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB1206ER121V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB1206ER121V have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for ILHB1206ER121V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB1206ER121V often in real-time on the comparison pages.
What if I can't find stock of ILHB1206ER121V?
You can fill out our help required form which you can use to request a quote for ILHB1206ER121V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.