Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0323
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
56,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
56,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
19,977
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
3,537
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.0352
|
-
|
Buy Now | |
Future Electronics
from US$0.0223
|
-
|
Buy Now | |
Avnet America
from US$0.0216
|
-
|
Buy Now | |
RS Americas
from US$0.0270
|
-
|
Buy Now | |
TTI Europe
from US$0.0258
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ferrite Bead, 0.1Ohm, 2A, 0805, Full Reel | Newark Electronics |
FERRITE BEAD, 0.1OHM, 2A, 0805, FULL REEL | element14 |
Vishay Ferrite Bead 600Ohm 2A 0805 | Distrelec |
Ferrite Bead, 0805 [2012 Metric], 600 Ohm, 2 A, 100 Milliohm, � 25% | Avnet Abacus |
ILHB 0805 600R/100MHz 2A | Rutronik |
ILHB Series 0805 600 Ohm 2 A 100 mOhm DCR Surface Mount Ferrite Bead | Future Electronics |
Ferrite Bead, 0805 [2012 Metric], 600 Ohm, 2 A, 100 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-0805 600 25% ER E3 | Vishay Dale ILHB0805ER601V | RS Americas |
600 OHM POWER | TTI Europe |
Where can I find additional details, specifications and documents for a ILHB0805ER601V?
Additional datasheets, footprints and schematics for ILHB0805ER601V are listed on our Part Details page. You can also find images and similar parts to ILHB0805ER601V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB0805ER601V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB0805ER601V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB0805ER601V fall under?
The ILHB0805ER601V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB0805ER601V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB0805ER601V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB0805ER601V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB0805ER601V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for ILHB0805ER601V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB0805ER601V often in real-time on the comparison pages.
What if I can't find stock of ILHB0805ER601V?
You can fill out our help required form which you can use to request a quote for ILHB0805ER601V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.