Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0254
|
30,430
in stock
|
Buy Now | |
Future Electronics
from US$0.0273
|
104,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0233
|
48,000
in stock
|
Buy Now | |
element14
from US$0.0264
|
30,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
8,932
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
8,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.0205
|
6,203
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,276,000
in stock
|
Buy Now | |
Rutronik
from US$0.0333
|
-
|
Buy Now | |
Avnet America
from US$0.0203
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0223
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
ILHB Series 0805 120Ohm 5000mA 30 mOhm DCR Surface Mount Multilayer Ferrite Bead | Future Electronics |
120 OHM POWER | TTI Europe |
FERRITE BEAD, 0805, 5A, 0.03 OHM | element14 |
Ferrite Bead, 0.03Ohm, 5A, 0805 | Newark Electronics |
Vishay Ferrite Bead 120Ohm 5A 0805 | Distrelec |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 5 A, 30 Milliohm, � 25% | Avnet Abacus |
ILHB 0805 120R/100MHz 5A | Rutronik |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 5 A, 30 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-0805 120 25% ER E3 | Vishay Dale ILHB0805ER121V | RS Americas |
Where can I find additional details, specifications and documents for a ILHB0805ER121V?
Additional datasheets, footprints and schematics for ILHB0805ER121V are listed on our Part Details page. You can also find images and similar parts to ILHB0805ER121V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB0805ER121V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB0805ER121V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB0805ER121V fall under?
The ILHB0805ER121V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB0805ER121V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB0805ER121V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB0805ER121V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB0805ER121V have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for ILHB0805ER121V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB0805ER121V often in real-time on the comparison pages.
What if I can't find stock of ILHB0805ER121V?
You can fill out our help required form which you can use to request a quote for ILHB0805ER121V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.