Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0155
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0217
|
6,980
in stock
|
Buy Now | |
Future Electronics
from US$0.0180
|
28,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
7,890
in stock
|
Buy Now | |
element14
from US$0.0220
|
6,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
4,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0208
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0155
|
850
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
TTI Europe
from US$0.0202
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
ILHB Series 0603 120 O â–’25% 2 A 0.1 O DCR Surface Mount Multilayer Ferrite Bead | Future Electronics |
Vishay Ferrite Bead 120Ohm 2A 0603 | Distrelec |
FERRITE BEAD, 0603, 2A, 0.1 OHM | element14 |
Ilhb-0603 120 25% Er E3 Rohs Compliant: Yes |Vishay ILHB0603ER121V | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 120 Ohm, 2 A, 100 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0603 [1608 Metric], 120 Ohm, 2 A, 100 Milliohm, � 25% | Avnet Abacus |
Inductor, ILHB-0603 120 25% ER E3 | Vishay Dale ILHB0603ER121V | RS Americas |
120 OHM POWER | TTI Europe |
Where can I find additional details, specifications and documents for a ILHB0603ER121V?
Additional datasheets, footprints and schematics for ILHB0603ER121V are listed on our Part Details page. You can also find images and similar parts to ILHB0603ER121V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB0603ER121V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB0603ER121V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB0603ER121V fall under?
The ILHB0603ER121V is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ILHB0603ER121V when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB0603ER121V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB0603ER121V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB0603ER121V have stock available?
Authorised distributors including Future Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ILHB0603ER121V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB0603ER121V often in real-time on the comparison pages.
What if I can't find stock of ILHB0603ER121V?
You can fill out our help required form which you can use to request a quote for ILHB0603ER121V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.