Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,940
in stock
|
Buy Now | |
element14
from US$0.86
|
1,560
in stock
|
Buy Now | |
Farnell
from US$0.80
|
1,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,271
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
651
in stock
|
Buy Now | |
Conrad
from US$1.70
|
651
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
37
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 12.5% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Current Transfer Ratio Min | 12.5% |
Current Transfer Ratio Typ | 12.5% |
Forward Current If(AV) | 16mA |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Optocoupler DC-IN 2-CH Trans DC-OUT | RS |
OPTOCOUPLER, DUAL, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Vishay ILD74 Optocoupler Phototransistor 2 Channel DIP8 5300Vrms | Rapid Electronics |
ILD 74 = CNY 74-2 = CNY 74-2H | Conrad |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER DUAL CHANN, >12,5% | Rutronik |
Optocoupl DC-IN 2-CH Trans DC-OUT 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ILD74?
Additional datasheets, footprints and schematics for ILD74 are listed on our Part Details page. You can also find images and similar parts to ILD74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD74 fall under?
The ILD74 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD74 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD74 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD74 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD74 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for ILD74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD74 often in real-time on the comparison pages.
What if I can't find stock of ILD74?
You can fill out our help required form which you can use to request a quote for ILD74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.