Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,123
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
1,349
in stock
|
Buy Now | |
element14
from US$0.89
|
1,123
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | Avnet America |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
Optocoupler, Transistor, 5.3Kv, Dip-8 | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
ILD621GB Series Dual Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-8 | Future Electronics |
ILD621GB DC Input Phototransistor Output Dual Optocoupler, Through Hole,8-Pin DIP | Siliconix / Vishay ILD621GB | RS Americas |
OPTOCPLR 8PIN DUAL 100% | TTI Europe |
Where can I find additional details, specifications and documents for a ILD621GB?
Additional datasheets, footprints and schematics for ILD621GB are listed on our Part Details page. You can also find images and similar parts to ILD621GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD621GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD621GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD621GB fall under?
The ILD621GB is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD621GB when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD621GB you can contact the distributor directly for product support, shipping queries etc.
Is the ILD621GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD621GB have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ILD621GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD621GB often in real-time on the comparison pages.
What if I can't find stock of ILD621GB?
You can fill out our help required form which you can use to request a quote for ILD621GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.