Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
2,048
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
11,065
in stock
|
Buy Now | |
element14
from US$0.83
|
11,065
in stock
|
Buy Now | |
Farnell
from US$0.71
|
11,065
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
2,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
338
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Transistor Output Optocoupler, 2, 5.3 Kv, 63 %, 60 Ma, Dip, 8 Rohs Compliant: Yes |Vishay ILD615-2 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
2xOptoc5,3kV 70V 50mA 63..125% DIP8 | Schukat Electronic |
Opto-isolator,ILD615-2 5300Vac/60mA DIP8 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | Avnet America |
OPTOCPLR 8 LEAD DUAL | TTI Europe |
Where can I find additional details, specifications and documents for a ILD615-2?
Additional datasheets, footprints and schematics for ILD615-2 are listed on our Part Details page. You can also find images and similar parts to ILD615-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD615-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD615-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD615-2 fall under?
The ILD615-2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD615-2 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD615-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD615-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD615-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for ILD615-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD615-2 often in real-time on the comparison pages.
What if I can't find stock of ILD615-2?
You can fill out our help required form which you can use to request a quote for ILD615-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.