Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
92,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
92,000
in stock
|
Buy Now | |
element14
from US$0.92
|
21,224
in stock
|
Buy Now | |
Farnell
from US$0.87
|
21,224
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
1,495
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,458
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
1,137
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
698
in stock
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Two channel optocoupler |
High current transfer ratio at IF = 1.0 mA, 500 % minimum |
Isolation test voltage, 4000 VRMS |
Applications |
---|
TheILD233T is a high current transfer ratio (CTR) optocoupler. It has a gallium arsenide infrared LED emitter and silicon NPN photodarlington transistor detector. |
Thisdevice has CTRs tested at an LED current of 1.0 mA. This low drive current permits easy interfacing from CMOS to LSTTL or TTL. |
TheILD223T is constructed in a standard SOIC-8 foot print which makes it ideally suited for high density applications. In addition to eliminating through hole requirements, this package conforms to standards for surface mounted devices. |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
UL Online Certifications Directory FPQU2.E76222 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 42 |
Datasheet |
---|
ILD223T |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Product Literature |
---|
Tradeshow Brochure |
Quality Info |
---|
Quality Information |
Reliability Data |
---|
Optocoupler Quality and Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Soic-8 Cpl Darlington Ctr>500% Rohs Compliant: No |Vishay ILD223T | Newark Electronics |
Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 2-CH DARL DC-OUT | RS |
OPTOCOUPLER DUAL CHANNEL >500% | Rutronik |
ILD223T Series Dual Channel 30 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler 30 V | Distrelec |
Optocoupler, Photodarlington, 1.3 V (Max.) Input, 30 mA, 3000 V (RMS), 45 mW | Vishay / Small Signal & Opto Products (SSP) ILD223T | RS Americas |
Where can I find additional details, specifications and documents for a ILD223T?
Additional datasheets, footprints and schematics for ILD223T are listed on our Part Details page. You can also find images and similar parts to ILD223T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD223T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD223T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD223T fall under?
The ILD223T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ILD223T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD223T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD223T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD223T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for ILD223T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD223T often in real-time on the comparison pages.
What if I can't find stock of ILD223T?
You can fill out our help required form which you can use to request a quote for ILD223T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.