Status: | Unknown |
---|---|
Series: | ILD205T, ILD206T, ILD207T, ILD211T, ILD213T |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
16,210
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
12,000
in stock
|
Buy Now | |
element14
from US$0.62
|
3,243
in stock
|
Buy Now | |
Farnell
from US$0.59
|
3,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,517
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
198
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Two channel coupler |
SOIC-8 surface mountable package |
Standard lead spacing of 0.05" |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler Dual Transistor SOIC8 | RS |
OPTOCOUPLER DUAL CHANNEL 40-80% | Rutronik |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
ILD205T Series Dual Channel 70 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ILD205T?
Additional datasheets, footprints and schematics for ILD205T are listed on our Part Details page. You can also find images and similar parts to ILD205T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD205T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD205T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD205T fall under?
The ILD205T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD205T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD205T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD205T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD205T have stock available?
Authorised distributors including RS, Rutronik, TTI Europe, element14 and Farnell have stock available or on a lead time for ILD205T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD205T often in real-time on the comparison pages.
What if I can't find stock of ILD205T?
You can fill out our help required form which you can use to request a quote for ILD205T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.