Status: | Unknown |
---|---|
Series: | ILD1, ILD2, ILD5, ILQ1, ILQ2 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
2,180
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
3,514
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,468
in stock
|
Buy Now | |
element14
from US$0.74
|
1,061
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1,061
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
888
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
329
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now |
Current transfer ratio at IF = 10 mA |
Isolation rated voltage 4420 VRMS |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
ILD1, ILD2, ILD5, ILQ1, ILQ2 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
Reliability Data |
---|
Optocoupler Quality and Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optoisolater, Analog, 8-Pin DIP, Transistor, 2 Channel, 1.25 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) ILD2 | RS Americas |
Optocoupler Dual Phototransistor PDIP8 | RS |
Vishay Optocoupler | Distrelec |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
ILD2 Series Dual Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a ILD2?
Additional datasheets, footprints and schematics for ILD2 are listed on our Part Details page. You can also find images and similar parts to ILD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD2 fall under?
The ILD2 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to ILD2 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD2 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD2 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, element14 and Farnell have stock available or on a lead time for ILD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD2 often in real-time on the comparison pages.
What if I can't find stock of ILD2?
You can fill out our help required form which you can use to request a quote for ILD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.