Status: | Unknown |
---|---|
Series: | ILD1, ILD2, ILD5, ILQ1, ILQ2 |
RoHS: | Compliant |
Prices starting from US$0.35
Current transfer ratio at IF = 10 mA |
Isolation rated voltage 4420 VRMS |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
ILD1, ILD2, ILD5, ILQ1, ILQ2 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
Reliability Data |
---|
Optocoupler Quality and Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | EBV Elektronik |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a ILD1?
Additional datasheets, footprints and schematics for ILD1 are listed on our Part Details page. You can also find images and similar parts to ILD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD1 fall under?
The ILD1 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD1 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD1 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD1 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for ILD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD1 often in real-time on the comparison pages.
What if I can't find stock of ILD1?
You can fill out our help required form which you can use to request a quote for ILD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.