Status: | Unknown |
---|---|
Series: | ILBB-0805 |
RoHS: | Compliant |
Prices starting from US$0.0094
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0380
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0094
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
-
|
Buy Now | |
Future Electronics
from US$0.0194
|
-
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
element14
from US$0.0301
|
-
|
Buy Now |
High reliability |
Surface mountable |
Magnetically self shielded |
Datasheet |
---|
ILBB-0805 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Instructional Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ferrite Bead, 0.06Ohm, 600Ma, 0805 | Newark Electronics |
ILBB Series 0805 11 Ohm 600 mA 0.15 DCR Surface Mount Ferrite Bead | Future Electronics |
Ind Bead Shielded Multi-Layer 11Ohm 25% 100MHz Ferrite 600mA 0805 T/R | Avnet America |
Inductor, ILBB-0805 11 25% ER E3 | Vishay Dale ILBB0805ER110V | RS Americas |
FERRITE CHIP BEAD, 600mA, 25% | element14 |
Where can I find additional details, specifications and documents for a ILBB0805ER110V?
Additional datasheets, footprints and schematics for ILBB0805ER110V are listed on our Part Details page. You can also find images and similar parts to ILBB0805ER110V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILBB0805ER110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILBB0805ER110V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILBB0805ER110V fall under?
The ILBB0805ER110V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILBB0805ER110V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILBB0805ER110V you can contact the distributor directly for product support, shipping queries etc.
Is the ILBB0805ER110V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILBB0805ER110V have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ILBB0805ER110V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILBB0805ER110V often in real-time on the comparison pages.
What if I can't find stock of ILBB0805ER110V?
You can fill out our help required form which you can use to request a quote for ILBB0805ER110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.