Status: | Unknown |
---|---|
Series: | ILB-1206 |
RoHS: | Compliant |
High reliability |
Surface mountable |
Magnetically self shielded |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
ILB-1206 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ferrite Bead, 0.1Ohm, 600Ma, 1206 | Newark Electronics |
Ind Bead Shielded Multi-Layer 50Ohm 25% 100MHz Ferrite 600mA 1206 T/R | Avnet America |
Inductor, ILB-1206 50 25% ER E3 | Vishay Dale ILB1206ER500V | RS Americas |
53K5062 | element14 |
FERRITE BEAD, 0.1OHM, 600mA, 1206 | Farnell |
Where can I find additional details, specifications and documents for a ILB1206ER500V?
Additional datasheets, footprints and schematics for ILB1206ER500V are listed on our Part Details page. You can also find images and similar parts to ILB1206ER500V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILB1206ER500V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILB1206ER500V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILB1206ER500V fall under?
The ILB1206ER500V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILB1206ER500V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILB1206ER500V you can contact the distributor directly for product support, shipping queries etc.
Is the ILB1206ER500V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILB1206ER500V have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ILB1206ER500V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILB1206ER500V often in real-time on the comparison pages.
What if I can't find stock of ILB1206ER500V?
You can fill out our help required form which you can use to request a quote for ILB1206ER500V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.