Status: | Unknown |
---|---|
Series: | ILB-1206 |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
116
in stock
|
Buy Now | |
element14
from US$0.0397
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
-
|
Buy Now | |
Avnet America
from US$0.0175
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High reliability |
Surface mountable |
Magnetically self shielded |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
ILB-1206 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ferrite Bead, 0.05Ohm, 500Ma, 1206 | Newark Electronics |
FERRITE BEAD, 0.05OHM, 500mA, 1206 | element14 |
ILB Series 1206 31 Ohm 600 mA 0.06 DCR Surface Mount Ferrite Bead | Future Electronics |
Ferrite Bead, 1206 [3216 Metric], 31 Ohm, 500 mA, 50 Milliohm, ± 25% | Avnet America |
Inductor, ILB-1206 31 25% ER E3 | Vishay Dale ILB1206ER310V | RS Americas |
Ferrite Bead, 1206 [3216 Metric], 31 Ohm, 500 mA, 50 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILB1206ER310V?
Additional datasheets, footprints and schematics for ILB1206ER310V are listed on our Part Details page. You can also find images and similar parts to ILB1206ER310V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILB1206ER310V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILB1206ER310V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILB1206ER310V fall under?
The ILB1206ER310V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILB1206ER310V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILB1206ER310V you can contact the distributor directly for product support, shipping queries etc.
Is the ILB1206ER310V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILB1206ER310V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ILB1206ER310V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILB1206ER310V often in real-time on the comparison pages.
What if I can't find stock of ILB1206ER310V?
You can fill out our help required form which you can use to request a quote for ILB1206ER310V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.