Status: | Unknown |
---|---|
Series: | ILB-1206 |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
50
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
50
in stock
|
Buy Now | |
element14
from US$0.0397
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High reliability |
Surface mountable |
Magnetically self shielded |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
ILB-1206 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vishay Ferrite Bead 150Ohm @ 300mA 1206 | Distrelec |
Ferrite Bead, 0.2Ohm, 300Ma, 1206 | Newark Electronics |
FERRITE BEAD, 0.2OHM, 300mA, 1206 | element14 |
Ferrite Bead, 1206 [3216 Metric], 150 Ohm, 300 mA, 200 Milliohm, ± 25% | Avnet America |
Inductor, ILB-1206 150 25% ER E3 | Vishay Dale ILB1206ER151V | RS Americas |
Ferrite Bead, 1206 [3216 Metric], 150 Ohm, 300 mA, 200 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILB1206ER151V?
Additional datasheets, footprints and schematics for ILB1206ER151V are listed on our Part Details page. You can also find images and similar parts to ILB1206ER151V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILB1206ER151V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILB1206ER151V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILB1206ER151V fall under?
The ILB1206ER151V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILB1206ER151V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILB1206ER151V you can contact the distributor directly for product support, shipping queries etc.
Is the ILB1206ER151V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILB1206ER151V have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ILB1206ER151V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILB1206ER151V often in real-time on the comparison pages.
What if I can't find stock of ILB1206ER151V?
You can fill out our help required form which you can use to request a quote for ILB1206ER151V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.