Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Packaging | Each |
Product Range | - |
Input Current | 60mA |
Where can I find additional details, specifications and documents for a IL5?
Additional datasheets, footprints and schematics for IL5 are listed on our Part Details page. You can also find images and similar parts to IL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL5 fall under?
The IL5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL5 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL5 you can contact the distributor directly for product support, shipping queries etc.
Is the IL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL5 have stock available?
There is no stock from authorised distributors for IL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL5 often in real-time on the comparison pages.
What if I can't find stock of IL5?
You can fill out our help required form which you can use to request a quote for IL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.