Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$3.89
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
element14
from US$2.37
|
-
|
Buy Now | |
TTI Europe
from US$2.48
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 650V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
VISHAY SEMICONDUCTOR IL4116 | Rapid Electronics |
DIP-6 OPTOTRIAC 600V -e3 | RS |
Optocoupler, Phototriac, 5300Vrms | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | Avnet America |
OPTOTRIAC 6PIN | TTI Europe |
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a IL4116?
Additional datasheets, footprints and schematics for IL4116 are listed on our Part Details page. You can also find images and similar parts to IL4116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4116 fall under?
The IL4116 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4116 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4116 you can contact the distributor directly for product support, shipping queries etc.
Is the IL4116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4116 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for IL4116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4116 often in real-time on the comparison pages.
What if I can't find stock of IL4116?
You can fill out our help required form which you can use to request a quote for IL4116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.