Status: | Unknown |
---|---|
Series: | IL221AT, IL222AT, IL223AT |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
6,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
6,535
in stock
|
Buy Now | |
element14
from US$0.50
|
6,522
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,990
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Isolation test voltage, 4000 VRMS |
Industry standard SOIC-8 surface mountable package |
Standard lead spacing, 0.05" |
Applications |
---|
TheIL221AT, IL222AT, IL223AT are high current transfer ratio (CTR) optocoupler with a gallium arsenide infrared LED emitter and a silicon NPN photodarlington transistor detector. |
Thedevice has a CTR tested at 1.0 mA LED current. This low drive current permits easy interfacing from CMOS to LSTTL or TTL. |
Thisoptocoupler is constructed in a standard SOIC-8 foot print which makes it ideally suited for high density applications. In addition to eliminating through-hole requirements, this package conforms to standards for surface mount devices. |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
FI Certificate 29064 |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Datasheet |
---|
IL221AT, IL222AT, IL223AT |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3000VRMS | element14 |
OPTOCOUPLER >500%, DARLINGTON | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
IL223AT Series Single Channel 30V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
OPTOCPLR 8PIN SNGL IN DUAL | TTI Europe |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a IL223AT?
Additional datasheets, footprints and schematics for IL223AT are listed on our Part Details page. You can also find images and similar parts to IL223AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL223AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL223AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL223AT fall under?
The IL223AT is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL223AT when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL223AT you can contact the distributor directly for product support, shipping queries etc.
Is the IL223AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL223AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for IL223AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL223AT often in real-time on the comparison pages.
What if I can't find stock of IL223AT?
You can fill out our help required form which you can use to request a quote for IL223AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.