Status: | Unknown |
---|---|
Series: | IL215AT/216AT/217AT |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Avnet America
from US$0.33
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
76,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
8,000
in stock
|
Buy Now | |
element14
from US$0.47
|
6,173
in stock
|
Buy Now | |
Farnell
from US$0.46
|
6,173
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
228
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
FI Certificate 29064 |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
IL215AT/216AT/217AT |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
Soic-8 Cpl Sngl Ctr>100% Rohs Compliant: No |Vishay IL217AT | Newark Electronics |
OPTOCOUPLER, BASE CONN. >100% | Rutronik |
IL217AT Series Single Channel 30V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOTRIAC 8PIN SOIC-8 | TTI Europe |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Trans W/Base DC-O | RS |
Where can I find additional details, specifications and documents for a IL217AT?
Additional datasheets, footprints and schematics for IL217AT are listed on our Part Details page. You can also find images and similar parts to IL217AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL217AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL217AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL217AT fall under?
The IL217AT is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to IL217AT when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL217AT you can contact the distributor directly for product support, shipping queries etc.
Is the IL217AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL217AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rutronik, Future Electronics and element14 have stock available or on a lead time for IL217AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL217AT often in real-time on the comparison pages.
What if I can't find stock of IL217AT?
You can fill out our help required form which you can use to request a quote for IL217AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.