Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | DIN EN UL |
Current Transfer Ratio Min | 100% |
External Depth | 5.84mm |
External Length / Height | 3.18mm |
External Width | 6.1mm |
Fall Time tf | 3µs |
Forward Current If(AV) | 10mA |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 3µs |
Test Voltage | 2500V |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R | EBV Elektronik |
PHOTOTRANSISTOR CTR >100% | Rutronik |
Optocoupler, Transistor, 4Kv, Soic-8 | Newark Electronics |
IL213AT Series Single Channel 30V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
OPTOCPLR 8PIN SNGL IN DUAL | TTI Europe |
Where can I find additional details, specifications and documents for a IL213AT?
Additional datasheets, footprints and schematics for IL213AT are listed on our Part Details page. You can also find images and similar parts to IL213AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL213AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL213AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL213AT fall under?
The IL213AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL213AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL213AT you can contact the distributor directly for product support, shipping queries etc.
Is the IL213AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL213AT have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for IL213AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL213AT often in real-time on the comparison pages.
What if I can't find stock of IL213AT?
You can fill out our help required form which you can use to request a quote for IL213AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.