Status: | Unknown |
---|---|
Series: | IL205AT/206AT/207AT/208AT |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
5,820
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
114,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
88,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
42,213
in stock
|
Buy Now | |
element14
from US$0.45
|
40,213
in stock
|
Buy Now | |
Farnell
from US$0.41
|
40,213
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,152
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
FI Certificate 29064 |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
IL205AT/206AT/207AT/208AT |
Support Tools |
---|
PCB Footprints and Schematic Symbols |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR 8PIN SNGL IN DUAL | TTI Europe |
IL207AT Series Single Channel 70V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOCOUPLER 100-200% | Rutronik |
Optocoupler DC-IN 1-CH Trans W/Base DC-O | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Single Open Collector-OUT 4000Vrms 8-Pin SOIC | EBV Elektronik |
Optocoupler DC-IN 1-CH Trans W/Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
Optocoupler, Phototransistor, 1.3 V (Typ.), 60 mA (Max.), 5300 V (RMS) (Max.) | Vishay / Small Signal & Opto Products (SSP) IL207AT | RS Americas |
Where can I find additional details, specifications and documents for a IL207AT?
Additional datasheets, footprints and schematics for IL207AT are listed on our Part Details page. You can also find images and similar parts to IL207AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL207AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL207AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL207AT fall under?
The IL207AT is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL207AT when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL207AT you can contact the distributor directly for product support, shipping queries etc.
Is the IL207AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL207AT have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IL207AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL207AT often in real-time on the comparison pages.
What if I can't find stock of IL207AT?
You can fill out our help required form which you can use to request a quote for IL207AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.