Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Laser Print |
---|---|
Legend | - |
Legend Colour | - |
Marker Colour | White Yellow |
Marker Dimensions | - |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | Paper |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Wire Markers |
Body Material | Paper |
Colour | White / Yellow |
External Length / Height | 6.2mm |
External Width | 64mm |
For Use With | iKC Cable Clips |
Height | 6.2mm |
Material | Paper |
Operating Temperature Max | 130°C |
Operating Temperature Min | -26°C |
Pack Quantity | 1 |
Legend Strip white/yellow | element14 |
LEGEND STRIP, WHITE/YELLOW | Farnell |
Where can I find additional details, specifications and documents for a IKB03P-9/4?
Additional datasheets, footprints and schematics for IKB03P-9/4 are listed on our Part Details page. You can also find images and similar parts to IKB03P-9/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKB03P-9/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKB03P-9/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKB03P-9/4 fall under?
The IKB03P-9/4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to IKB03P-9/4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKB03P-9/4 you can contact the distributor directly for product support, shipping queries etc.
Is the IKB03P-9/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKB03P-9/4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IKB03P-9/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKB03P-9/4 often in real-time on the comparison pages.
What if I can't find stock of IKB03P-9/4?
You can fill out our help required form which you can use to request a quote for IKB03P-9/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.