IKB02P-9/4 Cable by TE Connectivity

LEGEND STRIP WHITE/YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0214

Distributor Stock
Logo for Farnell
Farnell
from US$5.57
No stock
Buy Now
Logo for element14
element14
from US$6.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0214
-
Buy Now

Specifications

Marker Type Laser Print
Legend -
Legend Colour -
Marker Colour White Yellow
Marker Dimensions -
Cable Diameter Max -
Cable Diameter Min -
Marker Material Paper
Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Wire Markers
Body Material Paper
Colour White / Yellow
External Length / Height 6.2mm
External Width 30mm
For Use With iKC Cable Clips
Height 6.2mm
Material Paper
Operating Temperature Max 130°C
Operating Temperature Min -26°C
Pack Quantity 1

Alternative Descriptions

Legend Strip white/yellow | element14
IKB02P-9/4 | TTI Europe
LEGEND STRIP, WHITE/YELLOW | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IKB02P-9/4?

Additional datasheets, footprints and schematics for IKB02P-9/4 are listed on our Part Details page. You can also find images and similar parts to IKB02P-9/4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IKB02P-9/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKB02P-9/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IKB02P-9/4 fall under?

The IKB02P-9/4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to IKB02P-9/4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IKB02P-9/4 you can contact the distributor directly for product support, shipping queries etc.

Is the IKB02P-9/4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IKB02P-9/4 have stock available?

Authorised distributors including element14, TTI Europe and Farnell have stock available or on a lead time for IKB02P-9/4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IKB02P-9/4 often in real-time on the comparison pages.

What if I can't find stock of IKB02P-9/4?

You can fill out our help required form which you can use to request a quote for IKB02P-9/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay