Status: | Unknown |
---|---|
Series: | IHV Series |
RoHS: | Compliant |
Product Range | IHV Series |
---|---|
Inductance | 500µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 15A |
DC Resistance Max | 0.05ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
Filter Inductor, 500Uh, 10%, 15A, Rad | Newark Electronics |
Ind High Current Filter 500uH 10% Iron 15A Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a IHV15BZ500?
Additional datasheets, footprints and schematics for IHV15BZ500 are listed on our Part Details page. You can also find images and similar parts to IHV15BZ500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHV15BZ500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHV15BZ500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHV15BZ500 fall under?
The IHV15BZ500 is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHV15BZ500 when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHV15BZ500 you can contact the distributor directly for product support, shipping queries etc.
Is the IHV15BZ500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IHV15BZ500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IHV15BZ500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHV15BZ500 often in real-time on the comparison pages.
What if I can't find stock of IHV15BZ500?
You can fill out our help required form which you can use to request a quote for IHV15BZ500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.