IHTH1125KZEB3R3M5A Inductors & Filters by Vishay Intertechnology

INDUCTOR 3.3UH 20% 57A RADIAL

Status: Unknown
Series: IHTH-1125KZ-5A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.66

Distributor Stock
Logo for RS
RS
from US$5.66
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.26
-
Buy Now
Logo for element14
element14
from US$6.20
-
Buy Now
Logo for Distrelec
Distrelec
from US$8.80
-
Buy Now
Logo for Farnell
Farnell
from US$5.88
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IHTH-1125KZ-5A Series
Inductance 3.3µH
RMS Current (Irms) 57A
Saturation Current (Isat) 62A
DC Resistance Max 0.0015ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IHTH-1125KZ-5A THT Inductor 3.3uH 20% | RS
Inductor, 3.3Uh, 20%, 57A, Radial | Newark Electronics
INDUCTOR, 3.3UH, 20%, 57A, RADIAL | element14
Vishay Inductor, SMD, 3.3uH, 1.5A, 15.8MHz, 1.4mOhm | Distrelec
Power Inductor, 3.3 uH, 57 A, 62 A, 1.4 Milliohm, ± 20% | Avnet America
Power Inductor, 3.3 uH, 57 A, 62 A, 1.4 Milliohm, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHTH1125KZEB3R3M5A?

Additional datasheets, footprints and schematics for IHTH1125KZEB3R3M5A are listed on our Part Details page. You can also find images and similar parts to IHTH1125KZEB3R3M5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHTH1125KZEB3R3M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHTH1125KZEB3R3M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHTH1125KZEB3R3M5A fall under?

The IHTH1125KZEB3R3M5A is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHTH1125KZEB3R3M5A when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHTH1125KZEB3R3M5A you can contact the distributor directly for product support, shipping queries etc.

Is the IHTH1125KZEB3R3M5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHTH1125KZEB3R3M5A have stock available?

Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for IHTH1125KZEB3R3M5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHTH1125KZEB3R3M5A often in real-time on the comparison pages.

What if I can't find stock of IHTH1125KZEB3R3M5A?

You can fill out our help required form which you can use to request a quote for IHTH1125KZEB3R3M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay