Status: | Unknown |
---|---|
Series: | IHTH-0750IZ-5A |
RoHS: | Compliant |
Prices starting from US$2.92
Shielded construction |
Excellent DC/DC energy storage up to 1 MHz to 2 MHz |
Filter inductor applications up to SRF (see “Standard Electrical Specifications†table) |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHTH-0750IZ-5A |
General Information |
---|
Maximum Operating Voltage |
IHLP Weights |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Inductor, SMD, 10uH, 17.7A, 9.77MHz, 7.7mOhm | Distrelec |
Inductor, 10Uh, 20%, 17.7A, Radial | Newark Electronics |
INDUCTOR, 10UH, 20%, 17.7A, RADIAL | element14 |
IHTH-0750IZ-5A THT Inductor 10uH 20% | RS |
Power Inductor, 10 uH, 17.7 A, 13 A, 7.31 Milliohm, ± 20% | Avnet America |
Power Inductor, 10 uH, 17.7 A, 13 A, 7.31 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHTH0750IZEB100M5A?
Additional datasheets, footprints and schematics for IHTH0750IZEB100M5A are listed on our Part Details page. You can also find images and similar parts to IHTH0750IZEB100M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHTH0750IZEB100M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHTH0750IZEB100M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHTH0750IZEB100M5A fall under?
The IHTH0750IZEB100M5A is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHTH0750IZEB100M5A when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHTH0750IZEB100M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHTH0750IZEB100M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHTH0750IZEB100M5A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IHTH0750IZEB100M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHTH0750IZEB100M5A often in real-time on the comparison pages.
What if I can't find stock of IHTH0750IZEB100M5A?
You can fill out our help required form which you can use to request a quote for IHTH0750IZEB100M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.