Status: | Unknown |
---|---|
Series: | IHSM-4825 Series |
RoHS: | Unknown |
Product Range | IHSM-4825 Series |
---|---|
Inductance | 2.2 H |
RMS Current (Irms) | 5.7A |
Saturation Current (Isat) | 2.9A |
Inductor Construction | Shielded |
DC Resistance Max | 0.029ohm |
Inductance Tolerance | 15% |
Inductor, Shielded, 2.2Uh, 2.9A, Smd | Newark Electronics |
Ind High Current Wirewound 2.2uH 15% 1KHz Ferrite 5.7A 4825 Bulk | Avnet America |
INDUCTOR, SHIELDED, 2.2UH, 2.9A, SMD | element14 |
Where can I find additional details, specifications and documents for a IHSM4825EB2R2L?
Additional datasheets, footprints and schematics for IHSM4825EB2R2L are listed on our Part Details page. You can also find images and similar parts to IHSM4825EB2R2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHSM4825EB2R2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHSM4825EB2R2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHSM4825EB2R2L fall under?
The IHSM4825EB2R2L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHSM4825EB2R2L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHSM4825EB2R2L you can contact the distributor directly for product support, shipping queries etc.
Is the IHSM4825EB2R2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHSM4825EB2R2L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IHSM4825EB2R2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHSM4825EB2R2L often in real-time on the comparison pages.
What if I can't find stock of IHSM4825EB2R2L?
You can fill out our help required form which you can use to request a quote for IHSM4825EB2R2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.