Status: | Unknown |
---|---|
Series: | IHLP-8787MZ-5A |
RoHS: | Compliant |
High temperature rating, up to 155 °C |
Shielded construction |
Excellent DC/DC energy storage up to 1 MHz to 2 MHz. Filter inductor applications up the SRF (see Standard Electrical Specifications table). |
Applications |
---|
Engine and transmission control units |
Diesel injection drivers |
DC/DC converters for entertainment / navigation systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLP-8787MZ-5A |
General Information |
---|
IHLP Weights |
Maximum Operating Voltage |
Instructions |
---|
IHLP Solder Profile and Cleaning Guide |
Product Literature |
---|
Selector guide |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Power Inductor (SMD), 33 uH, ± 20%, 15.5 A, Shielded, 10.5 A, 22mm x 22mm x 13mm | Avnet America |
INDUCTOR, 33UH, 20%, 15.5A, SHLD, SMD | element14 |
Power Inductor (SMD), 33 uH, � 20%, 15.5 A, Shielded, 10.5 A, 22mm x 22mm x 13mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP8787MZER330M5A?
Additional datasheets, footprints and schematics for IHLP8787MZER330M5A are listed on our Part Details page. You can also find images and similar parts to IHLP8787MZER330M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP8787MZER330M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP8787MZER330M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP8787MZER330M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP8787MZER330M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP8787MZER330M5A have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for IHLP8787MZER330M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP8787MZER330M5A often in real-time on the comparison pages.
What if I can't find stock of IHLP8787MZER330M5A?
You can fill out our help required form which you can use to request a quote for IHLP8787MZER330M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.