IHLP6767GZERR82M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR 0.82UH 73A 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for Avnet America
Avnet America
-
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.96
-
Buy Now
Logo for element14
element14
from US$2.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 820nH
RMS Current (Irms) 50A
Inductor Construction Shielded
Saturation Current (Isat) 73A
Product Range -
Power Inductor Case 17.15mm x 17.15mm x 7mm
DC Resistance Max 0.00129ohm
Inductance Tolerance ± 20%
External Depth 17.15mm
External Length / Height 7mm
External Width 17.15mm
Inductor Type High Current
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C

Alternative Descriptions

Power Inductor (SMD), 820 nH, ± 20%, 50 A, Shielded, 73 A, 17.15mm x 17.15mm x 7mm | Avnet America
Ihlp-6767Gz-01 .82 20% Er E3 |Vishay IHLP6767GZERR82M01 | Newark Electronics
INDUCTOR, 0.82UH, 73A, 20% | element14
Power Inductor (SMD), 820 nH, � 20%, 50 A, Shielded, 73 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP6767GZERR82M01?

Additional datasheets, footprints and schematics for IHLP6767GZERR82M01 are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZERR82M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP6767GZERR82M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZERR82M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP6767GZERR82M01 fall under?

The IHLP6767GZERR82M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP6767GZERR82M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZERR82M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP6767GZERR82M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP6767GZERR82M01 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for IHLP6767GZERR82M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP6767GZERR82M01 often in real-time on the comparison pages.

What if I can't find stock of IHLP6767GZERR82M01?

You can fill out our help required form which you can use to request a quote for IHLP6767GZERR82M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay