IHLP6767GZERR56M11 Inductors & Filters by Vishay Intertechnology

INDUCTOR 0.56UH 66A 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for RS
RS
from US$2.48
235
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.26
-
Buy Now
Logo for Farnell
Farnell
from US$1.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 560nH
RMS Current (Irms) 61A
Inductor Construction Shielded
Saturation Current (Isat) 66A
Product Range -
Power Inductor Case 17.15mm x 17.15mm x 7mm
DC Resistance Max 910µohm
Inductance Tolerance ± 20%
No. of Pins 2Pins

Alternative Descriptions

Inductor IHLP SMD 6767 0.56uH | RS
IHLP Series 6767 0.56 uH 20% 61 A Shielded Low Profile High Current SMT Inductor | Future Electronics
Power Inductor (SMD), 560 nH, ± 20%, 61 A, Shielded, 66 A, 17.15mm x 17.15mm x 7mm | Avnet America
IHLP6767GZ-11 WireWound SMDinductor w/ MetalCore,560 nH +/-20%WireWound 61A Idc | Vishay Dale IHLP6767GZERR56M11 | RS Americas
INDUCTOR, 0.56UH, 66A, 20% | Farnell
Power Inductor (SMD), 560 nH, � 20%, 61 A, Shielded, 66 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP6767GZERR56M11?

Additional datasheets, footprints and schematics for IHLP6767GZERR56M11 are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZERR56M11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP6767GZERR56M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZERR56M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP6767GZERR56M11 fall under?

The IHLP6767GZERR56M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP6767GZERR56M11 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZERR56M11 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP6767GZERR56M11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP6767GZERR56M11 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for IHLP6767GZERR56M11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP6767GZERR56M11 often in real-time on the comparison pages.

What if I can't find stock of IHLP6767GZERR56M11?

You can fill out our help required form which you can use to request a quote for IHLP6767GZERR56M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay