Status: | Unknown |
---|---|
Series: | IHLP-6767GZ-11 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
800
in stock
|
Buy Now | |
element14
from US$2.00
|
797
in stock
|
Buy Now | |
Farnell
from US$2.02
|
797
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
182
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
1
in stock
|
Buy Now | |
Rutronik
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$3.39
|
-
|
Buy Now | |
Avnet Asia
from US$1.80
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 10.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 9A |
Product Range | IHLP-6767GZ-11 Series |
Power Inductor Case | 17.15mm x 17.15mm x 7mm |
DC Resistance Max | 0.037ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
IHLP Series 6767 33 uH 20% 10.7 A Shielded Low Profile High Current Inductor | Future Electronics |
Power Inductor (SMD), 33 uH, ± 20%, 10.7 A, Shielded, 9 A, 17.15mm x 17.15mm x 7mm | Avnet America |
INDUCTOR, 33UH, 10.7A, 20%, SMD | element14 |
Inductance:33Îœh | Newark Electronics |
Vishay Inductor, SMD, 33uH, 10.7A, 4.8MHz, 37mOhm | Distrelec |
Inductor IHLP SMD 6767 33uH | RS |
IHLP6767GZ 33uH 9A 20% | Rutronik |
IHLP2525EZ-01 Series WireWound SMD Inductor w/ Metal Core,4.7 uH +/-20% | Vishay Dale IHLP6767GZER330M11 | RS Americas |
33 UH 20% | TTI Europe |
Power Inductor (SMD), 33 uH, � 20%, 10.7 A, Shielded, 9 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP6767GZER330M11?
Additional datasheets, footprints and schematics for IHLP6767GZER330M11 are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZER330M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP6767GZER330M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZER330M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP6767GZER330M11 fall under?
The IHLP6767GZER330M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP6767GZER330M11 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZER330M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP6767GZER330M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP6767GZER330M11 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for IHLP6767GZER330M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP6767GZER330M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP6767GZER330M11?
You can fill out our help required form which you can use to request a quote for IHLP6767GZER330M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.