IHLP6767GZER2R2M51 Inductors & Filters by Vishay Intertechnology

INDUCTOR POWER 2.2UH 38.5A 20%

Status: Unknown
Series: IHLP-6767GZ-51 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.42


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$1.95
4,000
Buy Now
Logo for Newark Electronics Newark Electronics US$1.95
-
Buy Now
Logo for Avnet America Avnet America US$1.42
-
Buy Now
Logo for element14 element14 US$2.16
-
Buy Now
Logo for Avnet Asia Avnet Asia US$2.49
-
Buy Now
Logo for TTI Europe TTI Europe US$2.10
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Inductance 2.2µH
RMS Current (Irms) 38.5A
Inductor Construction Shielded
Saturation Current (Isat) 38A
Product Range IHLP-6767GZ-51 Series
Power Inductor Case 17.15mm x 17.15mm x 7mm

Alternative Descriptions

IHLP-6767GZ-51 2.2 20% ER E3 | Future Electronics
Inductor, Power, 2.2Uh, 38.5A, 20%, Full Reel | Newark Electronics
Power Inductor (SMD), 2.2 uH, ± 20%, 38.5 A, Shielded, 38 A, 17.15mm x 17.15mm x 7mm | Avnet America
INDUCTOR, POWER, 2.2UH, 38.5A, 20% | element14
2.2 UH 20% | TTI Europe
Power Inductor (SMD), 2.2 uH, � 20%, 38.5 A, Shielded, 38 A, 17.15mm x 17.15mm x 7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP6767GZER2R2M51?

Additional datasheets, footprints and schematics for IHLP6767GZER2R2M51 are listed on our Part Details page. You can also find images and similar parts to IHLP6767GZER2R2M51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP6767GZER2R2M51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767GZER2R2M51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP6767GZER2R2M51 fall under?

The IHLP6767GZER2R2M51 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP6767GZER2R2M51 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767GZER2R2M51 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP6767GZER2R2M51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP6767GZER2R2M51 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for IHLP6767GZER2R2M51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP6767GZER2R2M51 often in real-time on the comparison pages.

What if I can't find stock of IHLP6767GZER2R2M51?

You can fill out our help required form which you can use to request a quote for IHLP6767GZER2R2M51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay