IHLP6767DZER470M11 Inductors & Filters by Vishay Intertechnology

INDUCTOR SHIELDED 47UH 4.3A SMD

Status: Unknown
Series: IHLP-6767DZ-11 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.84


Distributor Starting From Stock
Logo for element14 element14 US$1.90
8
Buy Now
Logo for Newark Electronics Newark Electronics US$0.84
2
Buy Now
Logo for Future Electronics Future Electronics US$1.68
-
Buy Now
Logo for Avnet America Avnet America US$2.28
-
Buy Now
Logo for RS Americas RS Americas US$2.13
-
Buy Now
Logo for TTI Europe TTI Europe US$1.57
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Inductance 47µH
RMS Current (Irms) 5A
Inductor Construction Shielded
Saturation Current (Isat) 4.3A
Product Range IHLP-6767DZ-11 Series
Power Inductor Case 17.15mm x 17.15mm x 4mm

Alternative Descriptions

INDUCTOR, 47UH, SHIELDED, 5A | element14
Inductor, Shielded, 47Uh, 4.3A, Smd | Newark Electronics
FIXED IND 47UH 5A 108.46 MOHM | Future Electronics
Power Inductor (SMD), 47 uH, ± 20%, 5 A, Shielded, 4.3 A, 17.15mm x 17.15mm x 4mm | Avnet America
Inductor, IHLP-6767DZ-11 47 20% ER E3 | Vishay Dale IHLP6767DZER470M11 | RS Americas
47 UH 20% | TTI Europe
Power Inductor (SMD), 47 uH, � 20%, 5 A, Shielded, 4.3 A, 17.15mm x 17.15mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP6767DZER470M11?

Additional datasheets, footprints and schematics for IHLP6767DZER470M11 are listed on our Part Details page. You can also find images and similar parts to IHLP6767DZER470M11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP6767DZER470M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP6767DZER470M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP6767DZER470M11 fall under?

The IHLP6767DZER470M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP6767DZER470M11 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP6767DZER470M11 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP6767DZER470M11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP6767DZER470M11 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IHLP6767DZER470M11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP6767DZER470M11 often in real-time on the comparison pages.

What if I can't find stock of IHLP6767DZER470M11?

You can fill out our help required form which you can use to request a quote for IHLP6767DZER470M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay