IHLP4040DZER6R8M01 Inductors by Vishay Intertechnology

IHLP® Commercial Inductors, High Saturation Series

Status: Unknown
Series: IHLP-4040DZ-01
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.85
495
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.54
7,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.49
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
320
in stock
Buy Now
Logo for element14
element14
from US$0.61
185
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.59
185
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.17
117
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.94
72
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.71
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Shielded construction
Frequency range up to 5.0 MHz
Lowest DCR/µH, in this package size
Applications
PDA / notebook / desktop / server applications
High current POL converters
Low profile, high current power supplies

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

IHLP Series 4040 6.8 uH 20% 8 A Shielded Low Profile High Current SMT Inductor | Future Electronics
6.8 UH 20% | TTI Europe
Inductor IHLP SMD 4040 6.8uH | RS
Inductor, Shielded, 6.8Uh, 8A, 20% | Newark Electronics
INDUCTOR, 6.8UH, 8A, 20%, SMD | element14
IHLP4040DZ-01 WireWound SMDinductor w/ MetalCore,6.8 uH +/-20%WireWound 8A Idc | Vishay Dale IHLP4040DZER6R8M01 | RS Americas
Power Inductor (SMD), 6.8 uH, ± 20%, 8 A, Shielded, 13.5 A, 10.16mm x 10.16mm x 4mm | Avnet America
IHLP4040DZ 6,8uH 8,0A 20% | Rutronik
Power Inductor (SMD), 6.8 uH, � 20%, 8 A, Shielded, 13.5 A, 10.16mm x 10.16mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP4040DZER6R8M01?

Additional datasheets, footprints and schematics for IHLP4040DZER6R8M01 are listed on our Part Details page. You can also find images and similar parts to IHLP4040DZER6R8M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP4040DZER6R8M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP4040DZER6R8M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP4040DZER6R8M01 fall under?

The IHLP4040DZER6R8M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP4040DZER6R8M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP4040DZER6R8M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP4040DZER6R8M01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for IHLP4040DZER6R8M01 have stock available?

Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for IHLP4040DZER6R8M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP4040DZER6R8M01 often in real-time on the comparison pages.

What if I can't find stock of IHLP4040DZER6R8M01?

You can fill out our help required form which you can use to request a quote for IHLP4040DZER6R8M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay