Status: | Unknown |
---|---|
Series: | IHLP-4040DZ-11 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,462
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
985
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
500
in stock
|
Buy Now | |
element14
from US$0.64
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
174
in stock
|
Buy Now | |
Schukat Electronic
from US$0.83
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Shielded construction |
Frequency range up to 1.0 MHz |
Lowest DCR/µH, in this package size |
Applications |
---|
PDA/notebook/desktop/server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-4040DZ-11 |
General Information |
---|
Packaging Methods |
General Information |
Maximum Operating Voltage |
IHLP Weights |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector guide |
Instructional Guide |
Selector Guide |
Market Solutions |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - IHLP |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Low DCR Inductor, 15uH, 6.3A, 45mOhm | Distrelec |
IHLP Series 15 uH 6.25 A 20% Shielded Low Profile High Current SMT Inductor | Future Electronics |
15 UH 20% | TTI Europe |
INDUCTOR, 15UH, 20%, 6A | element14 |
Inductor, 15Uh, Shielded, 6.25A | Newark Electronics |
SMD Inductor IHLP4040DZER 15µH | Schukat Electronic |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 15 uH, ± 20%, 6.25 A, Shielded, 6 A, 10.16mm x 10.16mm x 4mm | Avnet America |
Power Inductor (SMD), 15 uH, � 20%, 6.25 A, Shielded, 6 A, 10.16mm x 10.16mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP4040DZER150M11?
Additional datasheets, footprints and schematics for IHLP4040DZER150M11 are listed on our Part Details page. You can also find images and similar parts to IHLP4040DZER150M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP4040DZER150M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP4040DZER150M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP4040DZER150M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP4040DZER150M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP4040DZER150M11 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Future Electronics, TTI Europe and element14 have stock available or on a lead time for IHLP4040DZER150M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP4040DZER150M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP4040DZER150M11?
You can fill out our help required form which you can use to request a quote for IHLP4040DZER150M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.