Status: | Unknown |
---|---|
Series: | IHLP-3232CZ-11 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Inductance | 1µH |
---|---|
RMS Current (Irms) | 16A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14.8A |
Product Range | IHLP-3232CZ-11 Series |
Power Inductor Case | 8.64mm x 8.18mm x 3mm |
DC Resistance Max | 0.00649ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 1 H, 20%, Shielded, 6490 Ohm, 16 A Rohs Compliant: Yes |Vishay IHLP3232CZER1R0M11 | Newark Electronics |
IHLP Series 3232 1 uH 20% 16 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 16 A, Shielded, 14.8 A, 8.18mm x 8.18mm x 3mm | Avnet America |
Inductor | RS Americas |
INDUCTOR, 1.0UH 20%, IHLP-3232CZ-11 | element14 |
Power Inductor (SMD), 1 uH, � 20%, 16 A, Shielded, 14.8 A, 8.18mm x 8.18mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP3232CZER1R0M11?
Additional datasheets, footprints and schematics for IHLP3232CZER1R0M11 are listed on our Part Details page. You can also find images and similar parts to IHLP3232CZER1R0M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP3232CZER1R0M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP3232CZER1R0M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP3232CZER1R0M11 fall under?
The IHLP3232CZER1R0M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP3232CZER1R0M11 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP3232CZER1R0M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP3232CZER1R0M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP3232CZER1R0M11 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for IHLP3232CZER1R0M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP3232CZER1R0M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP3232CZER1R0M11?
You can fill out our help required form which you can use to request a quote for IHLP3232CZER1R0M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.