Status: | Unknown |
---|---|
Series: | IHLP-2525CZ-01 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
365
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
1,533
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
330
in stock
|
Buy Now | |
element14
from US$0.68
|
59
in stock
|
Buy Now | |
Farnell
from US$0.49
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Lowest height (3.0 mm) in this package footprint |
Shielded construction |
Excellent DC/DC energy storage up to 5 MHz. Filter inductor applications up to SRF (see “Standard Electrical Specifications†table) |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-2525CZ-01 |
General Information |
---|
Packaging Methods |
General Information |
Maximum Operating Voltage |
IHLP Weights |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector guide |
Instructional Guide |
Selector Guide |
Market Solutions |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
.10 UH 20% | TTI Europe |
IHLP Series 2525 0.1 uH 20% 32.5A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Vishay High Saturation Inductor, 100nH, 32.5A, 400MHz, 1.7mOhm | Distrelec |
Power Inductor 32.5A 2525 100nH | RS |
Inductor, Shielded, 100Nh, 60A, Smd | Newark Electronics |
INDUCTOR, 0.1UH, SMD | element14 |
Power Inductor (SMD), 100 nH, � 20%, 32.5 A, Shielded, 60 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 100 nH, ± 20%, 32.5 A, Shielded, 60 A, 6.47mm x 6.47mm x 3mm | Avnet America |
Inductor | RS Americas |
Where can I find additional details, specifications and documents for a IHLP2525CZERR10M01?
Additional datasheets, footprints and schematics for IHLP2525CZERR10M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZERR10M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525CZERR10M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZERR10M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2525CZERR10M01 fall under?
The IHLP2525CZERR10M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2525CZERR10M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZERR10M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525CZERR10M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP2525CZERR10M01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for IHLP2525CZERR10M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525CZERR10M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP2525CZERR10M01?
You can fill out our help required form which you can use to request a quote for IHLP2525CZERR10M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.